C2012X7T2E104M125AA. Capacitors by TDK

Status: Unknown
Series: C Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0400

Distributor Stock
Logo for Farnell
Farnell
from US$0.0419
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0400
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 250V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7T
Product Range C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

C Series 0805 0.1 uF 250 V ▒20% Tolerance X7T Multilayer Ceramic Chip Capacitor | Future Electronics
29X4838 | element14
C2012X7T2E104MT000N | Farnell
Mlcc,0805,x7T,250V,0.1Μf,1.25Mm/Tape And Reel Rohs Compliant: Yes |Tdk C2012X7T2E104M125AA | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 250 V, � 20%, X7T, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2012X7T2E104M125AA.?

Additional datasheets, footprints and schematics for C2012X7T2E104M125AA. are listed on our Part Details page. You can also find images and similar parts to C2012X7T2E104M125AA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2012X7T2E104M125AA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2012X7T2E104M125AA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2012X7T2E104M125AA. fall under?

The C2012X7T2E104M125AA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2012X7T2E104M125AA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2012X7T2E104M125AA. you can contact the distributor directly for product support, shipping queries etc.

Is the C2012X7T2E104M125AA. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C2012X7T2E104M125AA. have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for C2012X7T2E104M125AA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2012X7T2E104M125AA. often in real-time on the comparison pages.

What if I can't find stock of C2012X7T2E104M125AA.?

You can fill out our help required form which you can use to request a quote for C2012X7T2E104M125AA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay