Status: | Unknown |
---|---|
Series: | C Series TDK |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
232,520
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
134,000
in stock
|
Buy Now | |
element14
from US$0.10
|
102,000
in stock
|
Buy Now | |
Farnell
from US$0.59
|
102,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,194
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
972,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7S |
Product Range | C Series TDK |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0805 X7S ceramic capacitor 1uF 100V | RS |
1.0UF 100V 10% 0805 | TTI Europe |
CAP, 1µF, 100V, 10%, X7S, 0805 | element14 |
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 100 V, � 10%, X7S, 0805 [2012 Metric] | Avnet Abacus |
KC 1,0µF 0805 10% 100V X7S | Rutronik |
C Series 0805 1 uF 100 V ▒10 % Tolerance X7S SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 100 V, ± 10%, X7S, 0805 [2012 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a C2012X7S2A105K125AB?
Additional datasheets, footprints and schematics for C2012X7S2A105K125AB are listed on our Part Details page. You can also find images and similar parts to C2012X7S2A105K125AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2012X7S2A105K125AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2012X7S2A105K125AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2012X7S2A105K125AB fall under?
The C2012X7S2A105K125AB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2012X7S2A105K125AB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2012X7S2A105K125AB you can contact the distributor directly for product support, shipping queries etc.
Is the C2012X7S2A105K125AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2012X7S2A105K125AB have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Distrelec have stock available or on a lead time for C2012X7S2A105K125AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2012X7S2A105K125AB often in real-time on the comparison pages.
What if I can't find stock of C2012X7S2A105K125AB?
You can fill out our help required form which you can use to request a quote for C2012X7S2A105K125AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.