Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Prices starting from US$0.11
Capacitance | 2.2µF |
---|---|
Voltage Rating | 35V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Cap, 2.2Uf, 35V, Mlcc, 0805 Rohs Compliant: Yes |Tdk C2012X7R1V225K125AB | Newark Electronics |
CAP, 2.2UF, 35V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 2.2 uF, 35 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitors .2uF 35V X7R 10% Pad SMD 0805 125â–‘C Low ESR T/R | Future Electronics |
Where can I find additional details, specifications and documents for a C2012X7R1V225K125AB.?
Additional datasheets, footprints and schematics for C2012X7R1V225K125AB. are listed on our Part Details page. You can also find images and similar parts to C2012X7R1V225K125AB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2012X7R1V225K125AB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2012X7R1V225K125AB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2012X7R1V225K125AB. fall under?
The C2012X7R1V225K125AB. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2012X7R1V225K125AB. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2012X7R1V225K125AB. you can contact the distributor directly for product support, shipping queries etc.
Is the C2012X7R1V225K125AB. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C2012X7R1V225K125AB. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Abacus have stock available or on a lead time for C2012X7R1V225K125AB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2012X7R1V225K125AB. often in real-time on the comparison pages.
What if I can't find stock of C2012X7R1V225K125AB.?
You can fill out our help required form which you can use to request a quote for C2012X7R1V225K125AB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.