C2012X5R1V106K085AC Capacitors by TDK

CAP 10µF 35V 10% X5R 0805

Status: Unknown
Series: C Series TDK
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
2,930
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
20,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range C Series TDK
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 10 uF, 35 V, � 10%, X5R, 0805 [2012 Metric] | Avnet Abacus
Capacitance:10Μf | Newark Electronics
C Series 0805 10 uF 35 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
CAP, 10µF, 35V, 10%, X5R, 0805 | element14
CAP, 10UF, 35V, MLCC, 0805 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C2012X5R1V106K085AC?

Additional datasheets, footprints and schematics for C2012X5R1V106K085AC are listed on our Part Details page. You can also find images and similar parts to C2012X5R1V106K085AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C2012X5R1V106K085AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2012X5R1V106K085AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C2012X5R1V106K085AC fall under?

The C2012X5R1V106K085AC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C2012X5R1V106K085AC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C2012X5R1V106K085AC you can contact the distributor directly for product support, shipping queries etc.

Is the C2012X5R1V106K085AC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C2012X5R1V106K085AC have stock available?

Authorised distributors including Distrelec, Avnet Abacus, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for C2012X5R1V106K085AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C2012X5R1V106K085AC often in real-time on the comparison pages.

What if I can't find stock of C2012X5R1V106K085AC?

You can fill out our help required form which you can use to request a quote for C2012X5R1V106K085AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay