Status: | Unknown |
---|---|
Series: | C Series TDK |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.16
|
No stock
|
Buy Now |
![]() |
TTI Americas
from US$0.16
|
90,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.16
|
58,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.20
|
32,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.14
|
6,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.13
|
6,000
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.82
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | C Series TDK |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
22UF 16V 10% 0805 | TTI Americas |
C Series 0805 22 uF 16 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
22UF 16V 10% 0805 | TTI Europe |
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 0805, Full Reel | Newark Electronics |
SMD Multilayer Ceramic Capacitor, 22 ?F, 16 V, 0805 [2012 Metric], ? 10%, X5R | Avnet America |
CAP, 22µF, 16V, 10%, X5R, 0805 | Farnell |
SMD Multilayer Ceramic Capacitor, 22 �F, 16 V, 0805 [2012 Metric], � 10%, X5R | Avnet Abacus |
Where can I find additional details, specifications and documents for a C2012X5R1C226K125AC?
Additional datasheets, footprints and schematics for C2012X5R1C226K125AC are listed on our Part Details page. You can also find images and similar parts to C2012X5R1C226K125AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2012X5R1C226K125AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2012X5R1C226K125AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2012X5R1C226K125AC fall under?
The C2012X5R1C226K125AC is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C2012X5R1C226K125AC when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2012X5R1C226K125AC you can contact the distributor directly for product support, shipping queries etc.
Is the C2012X5R1C226K125AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2012X5R1C226K125AC have stock available?
Authorised distributors including TTI Americas, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for C2012X5R1C226K125AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2012X5R1C226K125AC often in real-time on the comparison pages.
What if I can't find stock of C2012X5R1C226K125AC?
You can fill out our help required form which you can use to request a quote for C2012X5R1C226K125AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.