Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$0.11
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 2kV |
Output Current Max | 500µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 35.56mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Plastic Straight Sided Utility Cap, To Cap Thread Size 1-3/8 in, C Series | Caplugs C-20 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Color | Black |
For Use With | Fluke 27 Multimeter |
Accessory Type | Countersink Blade |
Body Material | Polypropylene |
Colour | Dark Gray |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plug Type | US |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 500µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W +2kV | RS |
Dc-Dc Converter, 1 O/P, 2Kv, 500Ua | Newark Electronics |
High Voltage DC/DC Converter | TRC Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a C20?
Additional datasheets, footprints and schematics for C20 are listed on our Part Details page. You can also find images and similar parts to C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C20 fall under?
The C20 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C20 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C20 you can contact the distributor directly for product support, shipping queries etc.
Is the C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C20 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C20 often in real-time on the comparison pages.
What if I can't find stock of C20?
You can fill out our help required form which you can use to request a quote for C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.