Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 2U |
---|---|
Enclosure Material | Aluminium Steel |
Cabinet Style | Desktop |
External Height - Metric | 88.1mm |
External Width - Metric | 482.6mm |
External Depth - Metric | 363mm |
External Height - Imperial | 3.47" |
External Width - Imperial | 19" |
External Depth - Imperial | 14.29" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Silver |
Body Material | Aluminium |
Colour | Silver |
External Depth | 363mm |
External Height | 88.1mm |
External Width | 19" |
Material | Aluminium / Steel |
Case, 19", Silver, 2U | Newark Electronics |
CASE, 19", SILVER, 2U | element14 |
19" Rack Mount Case 2U 363 Wide Silver ( | RS |
Camdenboss 19" Rack Mount Enclosure, 2 HE, 363 mm x 482 mm, Silver | Distrelec |
Where can I find additional details, specifications and documents for a C19G2363S?
Additional datasheets, footprints and schematics for C19G2363S are listed on our Part Details page. You can also find images and similar parts to C19G2363S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C19G2363S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C19G2363S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C19G2363S fall under?
The C19G2363S is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to C19G2363S when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C19G2363S you can contact the distributor directly for product support, shipping queries etc.
Is the C19G2363S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C19G2363S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for C19G2363S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C19G2363S often in real-time on the comparison pages.
What if I can't find stock of C19G2363S?
You can fill out our help required form which you can use to request a quote for C19G2363S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.