Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 1U |
---|---|
Enclosure Material | Aluminium Steel |
Cabinet Style | Desktop |
External Height - Metric | 43.6mm |
External Width - Metric | 482.6mm |
External Depth - Metric | 263mm |
External Height - Imperial | 1.72" |
External Width - Imperial | 19" |
External Depth - Imperial | 10.35" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Black |
Body Material | Aluminium |
Colour | Black |
External Depth | 263mm |
External Height | 43.6mm |
External Width | 19" |
Material | Aluminium / Steel |
Case, 19", Black, 1U | Newark Electronics |
CASE, 19", BLACK, 1U | element14 |
Where can I find additional details, specifications and documents for a C19G1263B?
Additional datasheets, footprints and schematics for C19G1263B are listed on our Part Details page. You can also find images and similar parts to C19G1263B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C19G1263B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C19G1263B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C19G1263B fall under?
The C19G1263B is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to C19G1263B when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C19G1263B you can contact the distributor directly for product support, shipping queries etc.
Is the C19G1263B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C19G1263B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C19G1263B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C19G1263B often in real-time on the comparison pages.
What if I can't find stock of C19G1263B?
You can fill out our help required form which you can use to request a quote for C19G1263B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.