Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.79
Capacitance | 10000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
KEMET MLCC 2000V 10% X7R TC 10nF SMD 1825 | Distrelec |
.010Uf 2000V Rohs Compliant: Yes |Kemet C1825X103KGRACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 2000 V, ± 10%, X7R, 1825 [4564 Metric] | Avnet America |
CAP, 0.01µF, 2 KV, 10%, X7R, 1825 | element14 |
Where can I find additional details, specifications and documents for a C1825X103KGRACTU?
Additional datasheets, footprints and schematics for C1825X103KGRACTU are listed on our Part Details page. You can also find images and similar parts to C1825X103KGRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1825X103KGRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1825X103KGRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1825X103KGRACTU fall under?
The C1825X103KGRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1825X103KGRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1825X103KGRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1825X103KGRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1825X103KGRACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C1825X103KGRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1825X103KGRACTU often in real-time on the comparison pages.
What if I can't find stock of C1825X103KGRACTU?
You can fill out our help required form which you can use to request a quote for C1825X103KGRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.