Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
2,240
in stock
|
Buy Now | |
element14
from US$0.44
|
1,001
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 0.1µF, 500V, 10%, X7R, 1812 | element14 |
Capacitor Arcshield 100nF 500V 1812 | RS |
Cap, Mlcc, X7R, 0.1Uf, 500V, 1812 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 500 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
1812 Arcshield HV 100nF Ceramic Multilayer Cap,500VDC,+125C, X7R Dielec,+/-10% | KEMET C1812V104KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1812V104KCRACTU?
Additional datasheets, footprints and schematics for C1812V104KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1812V104KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812V104KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812V104KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812V104KCRACTU fall under?
The C1812V104KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1812V104KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812V104KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1812V104KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812V104KCRACTU have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for C1812V104KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812V104KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1812V104KCRACTU?
You can fill out our help required form which you can use to request a quote for C1812V104KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.