C1812C473F1GACTU KEMET Parts by KEMET

CAP 0.047UF 100V MLCC 1812

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.34

Distributor Stock
Logo for Farnell
Farnell
from US$3.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.34
-
Buy Now

Specifications

Capacitance 0.047µF
Voltage Rating 100V
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 1%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

.047Uf 100V Rohs Compliant: Yes |Kemet C1812C473F1GACTU | Newark Electronics
CAP, 0.047UF, 100V, MLCC, 1812 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1812C473F1GACTU?

Additional datasheets, footprints and schematics for C1812C473F1GACTU are listed on our Part Details page. You can also find images and similar parts to C1812C473F1GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1812C473F1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C473F1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1812C473F1GACTU fall under?

The C1812C473F1GACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C1812C473F1GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C473F1GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1812C473F1GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1812C473F1GACTU have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C1812C473F1GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1812C473F1GACTU often in real-time on the comparison pages.

What if I can't find stock of C1812C473F1GACTU?

You can fill out our help required form which you can use to request a quote for C1812C473F1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay