Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,050
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
46,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,529
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
50
in stock
|
Buy Now | |
element14
from US$0.36
|
50
in stock
|
Buy Now | |
Farnell
from US$0.35
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
KEMET Ceramic Capacitor 100nF, 1kV, 1812, ± | Distrelec |
SMD MLCC 1812 0.1uF 1000V X7R +/-10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.1Μf, 1 Kv, 10%, X7R, 1812 | Newark Electronics |
CAP, 0.1µF, 1 KV, 10%, X7R, 1812 | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 1000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1812C104KDRACTU?
Additional datasheets, footprints and schematics for C1812C104KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1812C104KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C104KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C104KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C104KDRACTU fall under?
The C1812C104KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1812C104KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C104KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C104KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C104KDRACTU have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for C1812C104KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C104KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1812C104KDRACTU?
You can fill out our help required form which you can use to request a quote for C1812C104KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.