Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
174,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
9,000
in stock
|
Buy Now | |
element14
from US$0.23
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
693
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1812 | Newark Electronics |
CAP, 0.01µF, 1 KV, 10%, X7R, 1812 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a C1812C103KDRACTU?
Additional datasheets, footprints and schematics for C1812C103KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1812C103KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C103KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C103KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C103KDRACTU fall under?
The C1812C103KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1812C103KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C103KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C103KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C103KDRACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C1812C103KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C103KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1812C103KDRACTU?
You can fill out our help required form which you can use to request a quote for C1812C103KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.