Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Arcshield 68nF 1000V 1808 | RS |
Multilayer Ceramic Capacitor, Arcshield V Series, 0.068 F, 10%, X7R, 1000 V, 1808 [4520 Metric] Rohs Compliant: Yes |Kemet C1808V683KDRACTU | Newark Electronics |
1808 Arcshield HV 68nF Ceramic Multilayer Cap,1000VDC,+125C, X7R Dielec,+/-10% | KEMET C1808V683KDRACTU | RS Americas |
CAP, 0.068µF, 1 KV, 10%, X7R, 1808 | element14 |
Where can I find additional details, specifications and documents for a C1808V683KDRACTU?
Additional datasheets, footprints and schematics for C1808V683KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1808V683KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808V683KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808V683KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808V683KDRACTU fall under?
The C1808V683KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1808V683KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808V683KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808V683KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808V683KDRACTU have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for C1808V683KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808V683KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1808V683KDRACTU?
You can fill out our help required form which you can use to request a quote for C1808V683KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.