Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
17,000
in stock
|
Buy Now | |
element14
from US$0.18
|
3,260
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 0.047µF, 1 KV, 10%, X7R, 1808 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Arcshield 47nF 1000V 1808 | RS |
Cap, 47000Pf, 1Kv, Mlcc, 1808 Rohs Compliant: Yes |Kemet C1808V473KDRACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 1000 V, ± 10%, X7R, 1808 [4520 Metric] | Avnet America |
1808 Arcshield HV 47nF Ceramic Multilayer Cap,1000VDC,+125C, X7R Dielec,+/-10% | KEMET C1808V473KDRACTU | RS Americas |
Cap Ceramic 0.047uF 1000V X7R 10% SMD 1808 125?C Embossed Plastic T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C1808V473KDRACTU?
Additional datasheets, footprints and schematics for C1808V473KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1808V473KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808V473KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808V473KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808V473KDRACTU fall under?
The C1808V473KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1808V473KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808V473KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808V473KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808V473KDRACTU have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for C1808V473KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808V473KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1808V473KDRACTU?
You can fill out our help required form which you can use to request a quote for C1808V473KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.