C16M000000L003 Crystals & Oscillators by AEL Crystals

RESONATOR ZTT 16MHZ

Status: Unknown
Series: AEL ZTT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency 16MHz
Oscillator Mounting -
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range AEL ZTT Series
Frequency Stability -
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2019)
Accuracy 0.5
ESR 55ohm
Lead Length 5.1mm
Lead Spacing 5.1mm
Operating Temperature Range -20°C to +70°C
Output Voltage 100V
Resonant Frequency 16MHz
Temperature Stability + @ 0.3%
Temperature Stability - @ 0.3%
Tolerance + 0.5%
Tolerance - 0.5%
Voltage Rating 100V

Alternative Descriptions

RESONATOR, ZTT, 16MHZ | element14
Resonator, Ztt, 16Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C16M000000L003?

Additional datasheets, footprints and schematics for C16M000000L003 are listed on our Part Details page. You can also find images and similar parts to C16M000000L003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C16M000000L003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16M000000L003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C16M000000L003 fall under?

The C16M000000L003 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to C16M000000L003 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C16M000000L003 you can contact the distributor directly for product support, shipping queries etc.

Is the C16M000000L003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C16M000000L003 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for C16M000000L003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C16M000000L003 often in real-time on the comparison pages.

What if I can't find stock of C16M000000L003?

You can fill out our help required form which you can use to request a quote for C16M000000L003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay