Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C16694-000,
4-1202076-7 |
No distributors results available
Weight | 4.65kg |
---|---|
Color | Grey |
Termination Stud Thread | M12 |
Shed Outside Diameter | 137mm |
Creepage Distance | 1279mm, 50.4in |
Shed Inside Diameter | 107mm, 4.2in |
Height | 423mm |
Impulse Voltage 1.2/50µs (Positive) | 250kV |
Voltage Rating (Uc) | 51.3kV |
Continuous Operating Voltage (Uc) | 41kV |
Short Circuit Current | 40kA |
Voltage Rating (Ur) | 51.3kV |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 138.1kV |
Residual Voltage (Nominal Current) | 132.8kV |
Flashover Voltage | 122kV |
Discharge Current (Nominal) | 10kA |
BIL Rating | 250kV |
Cantilever Strength -SSL | 350kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Technology | Cage |
Shed Profile | Alternating |
Surge Arrester Class | 2 |
Product Family | OCP2 |
Power Frequency Withstand (Wet) | 122kV |
Where can I find additional details, specifications and documents for a C16694-000?
Additional datasheets, footprints and schematics for C16694-000 are listed on our Part Details page. You can also find images and similar parts to C16694-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C16694-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16694-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C16694-000 fall under?
The C16694-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to C16694-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C16694-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C16694-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C16694-000 have stock available?
There is no stock from authorised distributors for C16694-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C16694-000 often in real-time on the comparison pages.
What if I can't find stock of C16694-000?
You can fill out our help required form which you can use to request a quote for C16694-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.