C164E2 Semiconductors - Discretes by Powerex

SCR THYRISTOR 110A 500V TO-83

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$103.24

Distributor Stock
Logo for Farnell
Farnell
from US$103.24
No stock
Buy Now
Logo for element14
element14
from US$118.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

SCR Module Type Single SCR
Peak Repetitive Off-State Voltage Vdrm 500V
Gate Trigger Current Max Igt 400mA
Current It av -
On State RMS Current IT(rms) 110A
Holding Current Max Ih -

Alternative Descriptions

30K5763 | element14
SCR THYRISTOR, 110A, 500V, TO-83 | Farnell
Scr Thyristor, 110A, 500V, To-83 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C164E2?

Additional datasheets, footprints and schematics for C164E2 are listed on our Part Details page. You can also find images and similar parts to C164E2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C164E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C164E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C164E2 fall under?

The C164E2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to C164E2 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C164E2 you can contact the distributor directly for product support, shipping queries etc.

Is the C164E2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C164E2 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for C164E2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C164E2 often in real-time on the comparison pages.

What if I can't find stock of C164E2?

You can fill out our help required form which you can use to request a quote for C164E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay