Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Size AWG Min | 16AWG |
---|---|
Wire Size AWG Max | 14AWG |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Termination Method | Crimp |
RoHS Compliant | Yes |
Terminal, Butt Splice | Newark Electronics |
Where can I find additional details, specifications and documents for a C1614?
Additional datasheets, footprints and schematics for C1614 are listed on our Part Details page. You can also find images and similar parts to C1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1614 fall under?
The C1614 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to C1614 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1614 you can contact the distributor directly for product support, shipping queries etc.
Is the C1614 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C1614 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1614 often in real-time on the comparison pages.
What if I can't find stock of C1614?
You can fill out our help required form which you can use to request a quote for C1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.