Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Prices starting from US$0.0195
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 100Pf, 50V, C0G/Np0, 0603 Rohs Compliant: Yes |Tdk C1608NP01H101J080AA | Newark Electronics |
CAP, 100PF, 50V, C0G / NP0, 0603 | element14 |
Multilayer Ceramic Capacitors 0603 50X NPO 5% TOL | Future Electronics |
Multilayer Ceramic Capacitor, 100 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1608NP01H101J080AA.?
Additional datasheets, footprints and schematics for C1608NP01H101J080AA. are listed on our Part Details page. You can also find images and similar parts to C1608NP01H101J080AA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1608NP01H101J080AA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1608NP01H101J080AA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1608NP01H101J080AA. fall under?
The C1608NP01H101J080AA. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1608NP01H101J080AA. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1608NP01H101J080AA. you can contact the distributor directly for product support, shipping queries etc.
Is the C1608NP01H101J080AA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C1608NP01H101J080AA. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for C1608NP01H101J080AA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1608NP01H101J080AA. often in real-time on the comparison pages.
What if I can't find stock of C1608NP01H101J080AA.?
You can fill out our help required form which you can use to request a quote for C1608NP01H101J080AA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.