Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Accessory Type | LED Reflector Clamp |
---|---|
For Use With | Ledil Angela Series LED Reflectors |
RoHS Compliant | Yes |
LediL Reflector Holder, ANGELA / ANGELINA / ANGELETTE, Polycarbonate (PC), Screw, 50x50x9.3mm | Distrelec |
Basepart for reflectors &lenses | Rutronik |
Ledil Secondary Optics | RS |
Base Part, Pc, White, Reflector | Newark Electronics |
CLAMP Series 1 Position ╪ 50 x 9.25 mm Round Beam Base / Socket | Future Electronics |
Base Polycarbonate White Screw Mount 49.6 x 9.2mm Box | Avnet America |
Where can I find additional details, specifications and documents for a C14036_CLAMP-CXA25-30?
Additional datasheets, footprints and schematics for C14036_CLAMP-CXA25-30 are listed on our Part Details page. You can also find images and similar parts to C14036_CLAMP-CXA25-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C14036_CLAMP-CXA25-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C14036_CLAMP-CXA25-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C14036_CLAMP-CXA25-30 fall under?
The C14036_CLAMP-CXA25-30 is listed under Optoelectronics & Displays > LED Products > Miscellaneous LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C14036_CLAMP-CXA25-30 when available in the Miscellaneous LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C14036_CLAMP-CXA25-30 you can contact the distributor directly for product support, shipping queries etc.
Is the C14036_CLAMP-CXA25-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C14036_CLAMP-CXA25-30 have stock available?
Authorised distributors including Distrelec, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for C14036_CLAMP-CXA25-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C14036_CLAMP-CXA25-30 often in real-time on the comparison pages.
What if I can't find stock of C14036_CLAMP-CXA25-30?
You can fill out our help required form which you can use to request a quote for C14036_CLAMP-CXA25-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.