SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 40mA |
Current It av | 22.3A |
On State RMS Current IT(rms) | 35A |
Peak Non Rep Surge Current Itsm 50Hz | 160A |
Holding Current Max Ih | 100mA |
Gate Trigger Voltage Max Vgt | 2.2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Thyristor Case | TO-48 |
Thyristor Case Style | TO-48 |
Thyristor, 22.3 A, 1200V, To-48 | Newark Electronics |
SCR 35 Amp 1.2KV TO-48 | Solid State Manufacturing C137PB | RS Americas |
THYRISTOR,1200V,22.3A,TO48 | Farnell |
Where can I find additional details, specifications and documents for a C137PB?
Additional datasheets, footprints and schematics for C137PB are listed on our Part Details page. You can also find images and similar parts to C137PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C137PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C137PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C137PB fall under?
The C137PB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to C137PB when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C137PB you can contact the distributor directly for product support, shipping queries etc.
Is the C137PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C137PB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C137PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C137PB often in real-time on the comparison pages.
What if I can't find stock of C137PB?
You can fill out our help required form which you can use to request a quote for C137PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.