C13584_CLAMP-VERO29. LED Products by LEDiL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for RS
RS
from US$0.62
60
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
2,729
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.10
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Accessory Type LED Reflector Clamp
For Use With Ledil Mirella Series LED Reflectors
RoHS Compliant Yes

Alternative Descriptions

1 Position 53 mm Round Base Clamp For Bridgelux Vero Series Reflector | Future Electronics
Ledil Secondary Optics | RS
LediL Reflector Holder, ANGELA / ANGELINA / ANGELETTE, 31mm, Polycarbonate (PC), Screw, 53x53x5.5mm | Distrelec
Product Range:- | Newark Electronics
Clamp For Bridgelux Vero Series Reflectors | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C13584_CLAMP-VERO29.?

Additional datasheets, footprints and schematics for C13584_CLAMP-VERO29. are listed on our Part Details page. You can also find images and similar parts to C13584_CLAMP-VERO29. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C13584_CLAMP-VERO29. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13584_CLAMP-VERO29. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C13584_CLAMP-VERO29. fall under?

The C13584_CLAMP-VERO29. is listed under Optoelectronics & Displays > LED Products > Miscellaneous LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to C13584_CLAMP-VERO29. when available in the Miscellaneous LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C13584_CLAMP-VERO29. you can contact the distributor directly for product support, shipping queries etc.

Is the C13584_CLAMP-VERO29. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C13584_CLAMP-VERO29. have stock available?

Authorised distributors including Future Electronics, RS, Distrelec, Newark Electronics and EBV Elektronik have stock available or on a lead time for C13584_CLAMP-VERO29..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C13584_CLAMP-VERO29. often in real-time on the comparison pages.

What if I can't find stock of C13584_CLAMP-VERO29.?

You can fill out our help required form which you can use to request a quote for C13584_CLAMP-VERO29. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay