Status: | Unknown |
---|---|
Series: | 1300 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Product Range | 1300 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
---|
SWITCH, ROCKER, DPST, I/O, HI INRUSH | element14 |
Rocker Switch, Dpst, On-Off, Black, Panel, 16 A, 250 V Rohs Compliant: Yes |Arcolectric (Bulgin Limited) C1350ALAAF | Newark Electronics |
Rocker Switches C1350ALY T.BLACK WHITE | Rapid Electronics |
Rocker Switch DPST 250V 16A BK/BK I/O | Schukat Electronic |
C1350ALY T.BLACK 1 EN0602A WHITE | Boersig |
Where can I find additional details, specifications and documents for a C1350ALAAF?
Additional datasheets, footprints and schematics for C1350ALAAF are listed on our Part Details page. You can also find images and similar parts to C1350ALAAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1350ALAAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1350ALAAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1350ALAAF fall under?
The C1350ALAAF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C1350ALAAF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1350ALAAF you can contact the distributor directly for product support, shipping queries etc.
Is the C1350ALAAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1350ALAAF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Rapid Electronics have stock available or on a lead time for C1350ALAAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1350ALAAF often in real-time on the comparison pages.
What if I can't find stock of C1350ALAAF?
You can fill out our help required form which you can use to request a quote for C1350ALAAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.