Status: | Unknown |
---|---|
Series: | Strada Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.44
|
44
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
46,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
156
in stock
|
Buy Now | |
EBV Elektronik
-
|
28,800
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
Newark Electronics
from US$4.07
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | 4 LED Optic |
---|---|
Beam Type | Asymmetric |
LED Lens Color | Transparent |
Lens Diameter | - |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | Strada Series |
STRADA-Module Series 50 x 50 x 7 mm Square 4 Position Optic Lens | Future Electronics |
LED lens | Transfer Multisort Elektronik |
Strada-Module Square Lens 2x2 Asymmetric | RS |
Square Lens Array For LUXEON T LED | EBV Elektronik |
IESNA TYPE III MEDIUM BEAM | Rutronik |
Lens, 4 Led Optic, Pmma, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a C13301"STRADA-2X2-T3?
Additional datasheets, footprints and schematics for C13301"STRADA-2X2-T3 are listed on our Part Details page. You can also find images and similar parts to C13301"STRADA-2X2-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13301"STRADA-2X2-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13301"STRADA-2X2-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13301"STRADA-2X2-T3 fall under?
The C13301"STRADA-2X2-T3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C13301"STRADA-2X2-T3 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13301"STRADA-2X2-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the C13301"STRADA-2X2-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C13301"STRADA-2X2-T3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Rutronik have stock available or on a lead time for C13301"STRADA-2X2-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13301"STRADA-2X2-T3 often in real-time on the comparison pages.
What if I can't find stock of C13301"STRADA-2X2-T3?
You can fill out our help required form which you can use to request a quote for C13301"STRADA-2X2-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.