Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
Future Electronics
from US$0.75
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
149
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Lens with Position Pins |
---|---|
Beam Type | Side Emitting |
LED Lens Color | Transparent |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
RoHS Compliant | Yes |
EMMA-360 Series 9.9 x 9.9 x 5.7 mm Square 170 Degree 1 Position LED Optic | Future Electronics |
LED lens | Transfer Multisort Elektronik |
LediL Single Lens, 170°, Adhesive Mount / Rivet Mount, 10x10x5.7mm | Distrelec |
Ledil Secondary Optics | RS |
Lens, Square, Pmma, Transparent | Newark Electronics |
Square Lens For NCSxx19A, LUXEON Rebel LED | Avnet America |
Where can I find additional details, specifications and documents for a C13055_EMMA-360?
Additional datasheets, footprints and schematics for C13055_EMMA-360 are listed on our Part Details page. You can also find images and similar parts to C13055_EMMA-360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C13055_EMMA-360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C13055_EMMA-360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C13055_EMMA-360 fall under?
The C13055_EMMA-360 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C13055_EMMA-360 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C13055_EMMA-360 you can contact the distributor directly for product support, shipping queries etc.
Is the C13055_EMMA-360 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C13055_EMMA-360 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for C13055_EMMA-360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C13055_EMMA-360 often in real-time on the comparison pages.
What if I can't find stock of C13055_EMMA-360?
You can fill out our help required form which you can use to request a quote for C13055_EMMA-360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.