Status: | Unknown |
---|---|
Series: | AEL ZTTxx Series |
RoHS: | Unknown |
Frequency | 12MHz |
---|---|
Oscillator Mounting | - |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | AEL ZTTxx Series |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | 0.5% |
Lead Length | 0mm |
Operating Temperature Range | -20°C to +70°C |
Resonant Frequency | 12MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Resonator, Sm, 12Mhz, Cv | Newark Electronics |
RESONATOR, SM, 12MHZ, CV | element14 |
Where can I find additional details, specifications and documents for a C12M000000S004?
Additional datasheets, footprints and schematics for C12M000000S004 are listed on our Part Details page. You can also find images and similar parts to C12M000000S004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12M000000S004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12M000000S004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12M000000S004 fall under?
The C12M000000S004 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to C12M000000S004 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12M000000S004 you can contact the distributor directly for product support, shipping queries etc.
Is the C12M000000S004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C12M000000S004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C12M000000S004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12M000000S004 often in real-time on the comparison pages.
What if I can't find stock of C12M000000S004?
You can fill out our help required form which you can use to request a quote for C12M000000S004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.