Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Case Style | Module |
---|---|
No. of Pins | 10Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 5°C |
RoHS Compliant | Yes |
Image Sensor, Module, 10 Pins | Newark Electronics |
IMAGE SENSOR, MODULE, 10 PINS | element14 |
Where can I find additional details, specifications and documents for a C12880MA?
Additional datasheets, footprints and schematics for C12880MA are listed on our Part Details page. You can also find images and similar parts to C12880MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12880MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12880MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12880MA fall under?
The C12880MA is listed under Semiconductors - ICs > IC Sensors > Image Sensors.
Can I view similar or alternative parts?
You can view similar parts to C12880MA when available in the Image Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12880MA you can contact the distributor directly for product support, shipping queries etc.
Is the C12880MA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12880MA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C12880MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12880MA often in real-time on the comparison pages.
What if I can't find stock of C12880MA?
You can fill out our help required form which you can use to request a quote for C12880MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.