Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
Lens Type | Multi-LED |
---|---|
Beam Type | Wide |
LED Lens Color | Transparent |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | LED Lens |
RoHS Compliant | Yes |
LED lens | Transfer Multisort Elektronik |
STRADA-Module Lens Efficiency 93 Percentage Height 11mm | EBV Elektronik |
LENS STRADA FOR OSLON SQUARE PC | Rutronik |
Lens, Square, Pmma, Xm-L Series Led | Newark Electronics |
STRADA-Module Series 50 x 50 x 11 mm Square 4 Position Optic Lens | Future Electronics |
Where can I find additional details, specifications and documents for a C12360_STRADA-2X2-DNW?
Additional datasheets, footprints and schematics for C12360_STRADA-2X2-DNW are listed on our Part Details page. You can also find images and similar parts to C12360_STRADA-2X2-DNW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12360_STRADA-2X2-DNW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12360_STRADA-2X2-DNW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12360_STRADA-2X2-DNW fall under?
The C12360_STRADA-2X2-DNW is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C12360_STRADA-2X2-DNW when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12360_STRADA-2X2-DNW you can contact the distributor directly for product support, shipping queries etc.
Is the C12360_STRADA-2X2-DNW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12360_STRADA-2X2-DNW have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for C12360_STRADA-2X2-DNW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12360_STRADA-2X2-DNW often in real-time on the comparison pages.
What if I can't find stock of C12360_STRADA-2X2-DNW?
You can fill out our help required form which you can use to request a quote for C12360_STRADA-2X2-DNW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.