Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
27,020
in stock
|
Buy Now | |
element14
from US$0.20
|
27,020
in stock
|
Buy Now | |
Farnell
from US$0.19
|
27,020
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,140
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, Arcshield W Series, 0.1 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210W104KCRACTU | Newark Electronics |
CAP, 0.1µF, 500V, 10%, X7R, 1210 | element14 |
Capacitor Arcshield Flex 100nF 500V 1210 | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 500 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Capacitor Arcshield Flex 100nF 500V 1210 | KEMET C1210W104KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1210W104KCRACTU?
Additional datasheets, footprints and schematics for C1210W104KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1210W104KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210W104KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210W104KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210W104KCRACTU fall under?
The C1210W104KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210W104KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210W104KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210W104KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210W104KCRACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for C1210W104KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210W104KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1210W104KCRACTU?
You can fill out our help required form which you can use to request a quote for C1210W104KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.