Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
32,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
8,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
8,324
in stock
|
Buy Now | |
element14
from US$0.18
|
8,324
in stock
|
Buy Now | |
Farnell
from US$0.17
|
8,324
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, Arcshield V Series, 0.15 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210V154KCRACTU | Newark Electronics |
CAP, 0.15µF, 500V, 10%, X7R, 1210 | element14 |
Capacitor Arcshield 150nF 500V 1210 | RS |
Multilayer Ceramic Capacitor, 0.15 uF, 500 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
1210 Arcshield HV 150nF Ceramic Multilayer Cap,500VDC,+125C, X7R Dielec,+/-10% | KEMET C1210V154KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1210V154KCRACTU?
Additional datasheets, footprints and schematics for C1210V154KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1210V154KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210V154KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210V154KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210V154KCRACTU fall under?
The C1210V154KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210V154KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210V154KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210V154KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210V154KCRACTU have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for C1210V154KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210V154KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1210V154KCRACTU?
You can fill out our help required form which you can use to request a quote for C1210V154KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.