Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,620
in stock
|
Buy Now | |
TTI Europe
from US$0.0306
|
152,000
in stock
|
Buy Now | |
element14
from US$0.28
|
28,532
in stock
|
Buy Now | |
Farnell
from US$0.27
|
28,532
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
3,714
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
572
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.47µF, 50V, 10%, X7R, 1210 | element14 |
Capacitor, Ceramic, Cap, .470uF, Tol 10%, SMT, 50V, X7R | KEMET C1210C474K5RACTU | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
1210 X7R ceramic capacitor, 50V 470nF | RS |
Mlcc Capacitor, 0.47Uf, 50V, X7R, 10%, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1210C474K5RACTU?
Additional datasheets, footprints and schematics for C1210C474K5RACTU are listed on our Part Details page. You can also find images and similar parts to C1210C474K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C474K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C474K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C474K5RACTU fall under?
The C1210C474K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C474K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C474K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C474K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C474K5RACTU have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for C1210C474K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C474K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C474K5RACTU?
You can fill out our help required form which you can use to request a quote for C1210C474K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.