Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$1.30
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X8L |
Stacking Height | 3.35mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
KEMET Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 2.2uF X8L 1210 10% AEC-Q200 | Distrelec |
Cap, 2.2Μf, 25V, 10%, X8L, 1210 | Newark Electronics |
Stacked Multilayer Ceramic Capacitor, 2.2 uF, 25 V, ± 10%, X8L, 1210 [3225 Metric], 3.35 mm Stack Height | Avnet America |
CAP, 2.2µF, 25V, 10%, X8L, 1210 | element14 |
Where can I find additional details, specifications and documents for a C1210C225K3N1CAUTO?
Additional datasheets, footprints and schematics for C1210C225K3N1CAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C225K3N1CAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C225K3N1CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C225K3N1CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C225K3N1CAUTO fall under?
The C1210C225K3N1CAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C225K3N1CAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C225K3N1CAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C225K3N1CAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C225K3N1CAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C1210C225K3N1CAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C225K3N1CAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C225K3N1CAUTO?
You can fill out our help required form which you can use to request a quote for C1210C225K3N1CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.