Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Stacking Height | 3.35mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
External Depth | 2.6mm |
External Length / Height | 3.35mm |
External Width | 3.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 2.2µF, 100V, 10%, X7R, 1210 | Farnell |
Where can I find additional details, specifications and documents for a C1210C225K1R1CTU?
Additional datasheets, footprints and schematics for C1210C225K1R1CTU are listed on our Part Details page. You can also find images and similar parts to C1210C225K1R1CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C225K1R1CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C225K1R1CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C225K1R1CTU fall under?
The C1210C225K1R1CTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C225K1R1CTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C225K1R1CTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C225K1R1CTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C225K1R1CTU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C1210C225K1R1CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C225K1R1CTU often in real-time on the comparison pages.
What if I can't find stock of C1210C225K1R1CTU?
You can fill out our help required form which you can use to request a quote for C1210C225K1R1CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.