C1210C106K5PACTU Capacitors by KEMET

CAP 10µF 50V 10% X5R 1210

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X5R dielectric features an 85°C maximum operating temperature and is considered “semi-stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X5R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X5R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +85°C.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.62
540
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
35,000
in stock
Buy Now
Logo for element14
element14
from US$0.58
35,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.58
35,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.29
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 10Μf, 50V, 10%, X5R, 1210 | Newark Electronics
CAP, 10µF, 50V, 10%, X5R, 1210 | element14
SMD MLCC 1210 10uF 50V X5R +/-10% | RS
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C106K5PACTU?

Additional datasheets, footprints and schematics for C1210C106K5PACTU are listed on our Part Details page. You can also find images and similar parts to C1210C106K5PACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C106K5PACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C106K5PACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C106K5PACTU fall under?

The C1210C106K5PACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C106K5PACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C106K5PACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C106K5PACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C106K5PACTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for C1210C106K5PACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C106K5PACTU often in real-time on the comparison pages.

What if I can't find stock of C1210C106K5PACTU?

You can fill out our help required form which you can use to request a quote for C1210C106K5PACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay