Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Prices starting from US$1.32
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X8L |
Stacking Height | 6.15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
KEMET MLCC 50V 20% X8L -/+TC 1uF SMD 1210 | Distrelec |
1.00Uf 50.0V Rohs Compliant: Yes |Kemet C1210C105M5N2CAUTO | Newark Electronics |
Stacked Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 20%, X8L, 1210 [3225 Metric], 6.15 mm Stack Height | Avnet America |
CAP, 1µF, 50V, 20%, X8L, 1210 | element14 |
Where can I find additional details, specifications and documents for a C1210C105M5N2CAUTO?
Additional datasheets, footprints and schematics for C1210C105M5N2CAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C105M5N2CAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C105M5N2CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C105M5N2CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C105M5N2CAUTO fall under?
The C1210C105M5N2CAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C105M5N2CAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C105M5N2CAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C105M5N2CAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C105M5N2CAUTO have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C1210C105M5N2CAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C105M5N2CAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C105M5N2CAUTO?
You can fill out our help required form which you can use to request a quote for C1210C105M5N2CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.