Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0424
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
6,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
125,000
in stock
|
Buy Now | |
element14
from US$0.10
|
125,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
125,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
12,373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0424
|
3,610
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
196
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kemet C1210C105K5RACTU | Newark Electronics |
CAP, 1µF, 50V, 10%, X7R, 1210, REEL | element14 |
Capacitor, Ceramic, Cap, 1.00uF, Tol 10%, SMT, 50V, High Cap | KEMET C1210C105K5RACTU | RS Americas |
1210 X7R ceramic capacitor, 50V 1uF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 1uF, 50VDC, 1210, ± | Distrelec |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1210C105K5RACTU?
Additional datasheets, footprints and schematics for C1210C105K5RACTU are listed on our Part Details page. You can also find images and similar parts to C1210C105K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C105K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C105K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C105K5RACTU fall under?
The C1210C105K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C105K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C105K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C105K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C105K5RACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for C1210C105K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C105K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C1210C105K5RACTU?
You can fill out our help required form which you can use to request a quote for C1210C105K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.