C1210C104J5JACTU Capacitors by KEMET

CAP 0.1µF 50V 5% U2J 1210

Status: Unknown
Series: U2J C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s U2J dielectric features a maximum operating temperature of 125°C and is considered stable. The Electronics Industries Alliance (EIA) characterizes U2J dielectric as a Class I material. Components of this classification are temperature compensating and are suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. U2J is an extremely stable dielectric material that exhibits a negligible shift in capacitance with respect to voltage and boasts a predictable and linear change in capacitance with reference to ambient temperature with no aging effect. In addition, U2J dielectric extends the available capacitance range of Class I MLCCs to achieve values previously only available using Class II dielectric materials like X7R, X5R, Y5V and Z5U. U2J is not sensitive to DC Bias as compared to Class II dielectric materials and retains over 99% of nominal capacitance at full rated voltage. Capacitance change is limited to −750 ± 120 ppm /°C from −55°C to +125°C. These devices are Lead-free, RoHS and REACH compliant without exception and are capable of withstanding multiple passes through a Lead-free solder reflow profile.

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.39
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.72
225
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Farnell
Farnell
from US$0.34
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic U2J
Product Range U2J C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor: ceramic | Transfer Multisort Elektronik
MLCC 1210 0.1µF 50V U2J | RS
Cap, 0.1Μf, 50V, 5%, U2J, 1210 | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 5%, U2J (N750), 1210 [3225 Metric] | Avnet America
CAP, 0.1µF, 50V, 5%, U2J, 1210 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1210C104J5JACTU?

Additional datasheets, footprints and schematics for C1210C104J5JACTU are listed on our Part Details page. You can also find images and similar parts to C1210C104J5JACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1210C104J5JACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C104J5JACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1210C104J5JACTU fall under?

The C1210C104J5JACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1210C104J5JACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C104J5JACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1210C104J5JACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1210C104J5JACTU have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for C1210C104J5JACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1210C104J5JACTU often in real-time on the comparison pages.

What if I can't find stock of C1210C104J5JACTU?

You can fill out our help required form which you can use to request a quote for C1210C104J5JACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay