Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Reflector Inner Diameter | 12.8mm |
---|---|
Reflector Overall Height | 14.75mm |
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
Beam Angle | 26° |
For Use With | Cree LED MT-G Series |
RoHS Compliant | Yes |
Led Reflector, Cree Led Mt-G | Newark Electronics |
LED REFLECTOR CREE LED MT-G | Avnet Silica |
Where can I find additional details, specifications and documents for a C12095_MINNIE-M-MTG?
Additional datasheets, footprints and schematics for C12095_MINNIE-M-MTG are listed on our Part Details page. You can also find images and similar parts to C12095_MINNIE-M-MTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12095_MINNIE-M-MTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12095_MINNIE-M-MTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12095_MINNIE-M-MTG fall under?
The C12095_MINNIE-M-MTG is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to C12095_MINNIE-M-MTG when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12095_MINNIE-M-MTG you can contact the distributor directly for product support, shipping queries etc.
Is the C12095_MINNIE-M-MTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C12095_MINNIE-M-MTG have stock available?
Authorised distributors including element14, Newark Electronics and Avnet Silica have stock available or on a lead time for C12095_MINNIE-M-MTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12095_MINNIE-M-MTG often in real-time on the comparison pages.
What if I can't find stock of C12095_MINNIE-M-MTG?
You can fill out our help required form which you can use to request a quote for C12095_MINNIE-M-MTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.