Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Lens Type | - |
---|---|
Beam Type | - |
Beam Angle | - |
Lens Color | Transparent |
Lens Shape | Rectangular |
Lens Material | PMMA |
Leaded Process Compatible | No |
Peak Reflow Compatible (260 C) | No |
Led Lens, Rectangular, Cree Xp-E, Asymmetric | Newark Electronics |
STRADA Series 15.4 x 19.6 x 10.6 mm Rectangular Clear Asymmetric Degree Lens | Future Electronics |
Rectangle Lens For LH351Z, XP-G2, LUXEON Rebel, NCSxx19A, Oslon SSL 150 LED | Avnet America |
LED LENS, RECT, CREE XP-E, ASYMMETRIC | element14 |
Where can I find additional details, specifications and documents for a C12086"STRADA-FW?
Additional datasheets, footprints and schematics for C12086"STRADA-FW are listed on our Part Details page. You can also find images and similar parts to C12086"STRADA-FW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C12086"STRADA-FW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12086"STRADA-FW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C12086"STRADA-FW fall under?
The C12086"STRADA-FW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C12086"STRADA-FW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C12086"STRADA-FW you can contact the distributor directly for product support, shipping queries etc.
Is the C12086"STRADA-FW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C12086"STRADA-FW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for C12086"STRADA-FW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C12086"STRADA-FW often in real-time on the comparison pages.
What if I can't find stock of C12086"STRADA-FW?
You can fill out our help required form which you can use to request a quote for C12086"STRADA-FW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.