C12083_BROOKE-SCR-M LED Reflectors by LEDiL

LED REFLECTOR, 23+, POLYCARBONATE, 20.15MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for RS
RS
from US$4.17
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.43
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.86
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
-
Buy Now
Logo for element14
element14
from US$3.30
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 17.9mm
Reflector Overall Height 20.15mm
Reflector Material PC (Polycarbonate)
Accessory Type LED Reflector
Beam Angle 23°
RoHS Compliant Yes

Alternative Descriptions

REFLECTOR 30° MEDIUM BEAM | Rutronik
Brooke-SCR LED Reflector 45mm Medium | RS
Led Reflector, 23+, Polycarbonate, 20.15Mm | Newark Electronics
BROOKE Series Round 1 Position ╪ 45 x 20.2 mm Medium Beam Reflector | Future Electronics
Round Metal Reflector With 45mm Diameter | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C12083_BROOKE-SCR-M?

Additional datasheets, footprints and schematics for C12083_BROOKE-SCR-M are listed on our Part Details page. You can also find images and similar parts to C12083_BROOKE-SCR-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C12083_BROOKE-SCR-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C12083_BROOKE-SCR-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C12083_BROOKE-SCR-M fall under?

The C12083_BROOKE-SCR-M is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to C12083_BROOKE-SCR-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C12083_BROOKE-SCR-M you can contact the distributor directly for product support, shipping queries etc.

Is the C12083_BROOKE-SCR-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C12083_BROOKE-SCR-M have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for C12083_BROOKE-SCR-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C12083_BROOKE-SCR-M often in real-time on the comparison pages.

What if I can't find stock of C12083_BROOKE-SCR-M?

You can fill out our help required form which you can use to request a quote for C12083_BROOKE-SCR-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay