C1206C475K8RACAUTO Capacitors by KEMET

CAP 4.7µF 10V 10% X7R 1206

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.10
4,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.10
1,049
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 10V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, Aec-Q200, 4.7Uf, 10V, Mlcc, 1206 Rohs Compliant: Yes |Kemet C1206C475K8RACAUTO | Newark Electronics
CAP, AEC-Q200, 4.7UF, 10V, MLCC, 1206 | element14
Capacitor: ceramic | Transfer Multisort Elektronik
Multilayer Ceramic Capacitor, 4.7 uF, 10 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C475K8RACAUTO?

Additional datasheets, footprints and schematics for C1206C475K8RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C475K8RACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C475K8RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C475K8RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C475K8RACAUTO fall under?

The C1206C475K8RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C475K8RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C475K8RACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C475K8RACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C475K8RACAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C1206C475K8RACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C475K8RACAUTO often in real-time on the comparison pages.

What if I can't find stock of C1206C475K8RACAUTO?

You can fill out our help required form which you can use to request a quote for C1206C475K8RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay