Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
574,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
574,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
210,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
30,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
17,500
in stock
|
Buy Now | |
element14
from US$0.13
|
16,940
in stock
|
Buy Now | |
Farnell
from US$0.13
|
16,940
in stock
|
Buy Now | |
Avnet Abacus
-
|
312,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Cap 2.2Uf 50Vdc X7R 10% Smd 1206 Rohs Compliant: Yes |Kemet C1206C225K5RACAUTO | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
SMD MLC Capacitor 2,2uF 50V 10% X7R 1206 | Schukat Electronic |
CAP, 2.2µF, 50V, 10%, X7R, 1206 | element14 |
Capacitor Multi layer Ceramic 1206 2.2uF | RS |
Where can I find additional details, specifications and documents for a C1206C225K5RACAUTO?
Additional datasheets, footprints and schematics for C1206C225K5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C225K5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C225K5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C225K5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C225K5RACAUTO fall under?
The C1206C225K5RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206C225K5RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C225K5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C225K5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C225K5RACAUTO have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Avnet Asia and Schukat Electronic have stock available or on a lead time for C1206C225K5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C225K5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1206C225K5RACAUTO?
You can fill out our help required form which you can use to request a quote for C1206C225K5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.