Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,430
in stock
|
Buy Now | |
element14
from US$0.23
|
1,430
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,115
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
1,115
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 220Pf, 500V, 10%, C0G/Np0, 1206 | Newark Electronics |
CAP, 220PF, 500V, 10%, C0G/NP0, 1206 | element14 |
KEMET Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 220pF C0G 1206 10% AEC-Q200 | Distrelec |
Multilayer Ceramic Capacitor, 220 pF, 500 V, ± 10%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 220 pF, 500 V, � 10%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1206C221KCGACAUTO?
Additional datasheets, footprints and schematics for C1206C221KCGACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206C221KCGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C221KCGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C221KCGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C221KCGACAUTO fall under?
The C1206C221KCGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206C221KCGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C221KCGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C221KCGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C221KCGACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for C1206C221KCGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C221KCGACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1206C221KCGACAUTO?
You can fill out our help required form which you can use to request a quote for C1206C221KCGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.