C1206C221J1GACTU Capacitors by KEMET

CAP 220PF 100V 5% C0G/NP0 1206

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0488

Distributor Stock
Logo for RS
RS
from US$0.10
3,175
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0488
84,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
4,643
in stock
Buy Now
Logo for element14
element14
from US$0.09
4,643
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.06
4,643
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.06
600
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.28
360
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 100V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 220Pf, 100V, 5%, C0G/Np0, 1206 | Newark Electronics
CAP, 220PF, 100V, 5%, C0G/NP0, 1206 | element14
1206 C0G ceramic capacitor,220pF 100V | RS
Capacitor: ceramic | Transfer Multisort Elektronik
KEMET Ceramic Capacitor 220pF, 100VDC, 1206, ± | Distrelec
Cap Ceramic 220pF 100V C0G 5% SMD 1206 125°C Plastic T/R | Avnet America
1206 220pF Ceramic Multilayer Capacitor, 100VDC, 125degC, C0G Dielec, +/-5% SMD | KEMET C1206C221J1GACTU | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206C221J1GACTU?

Additional datasheets, footprints and schematics for C1206C221J1GACTU are listed on our Part Details page. You can also find images and similar parts to C1206C221J1GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206C221J1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C221J1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206C221J1GACTU fall under?

The C1206C221J1GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C1206C221J1GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C221J1GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C1206C221J1GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206C221J1GACTU have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C1206C221J1GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206C221J1GACTU often in real-time on the comparison pages.

What if I can't find stock of C1206C221J1GACTU?

You can fill out our help required form which you can use to request a quote for C1206C221J1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay