Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
4,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,160
in stock
|
Buy Now | |
element14
from US$0.28
|
4,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1.5Μf, 10V, 10%, X7R, 1206 | Newark Electronics |
CAP, 1.5µF, 10V, 10%, X7R, 1206 | element14 |
KEMET MLCC 10V 10% X7R TC 1.5uF SMD 1206 | Distrelec |
Multilayer Ceramic Capacitor, 1.5 uF, 10 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1206C155K8RACTU?
Additional datasheets, footprints and schematics for C1206C155K8RACTU are listed on our Part Details page. You can also find images and similar parts to C1206C155K8RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C155K8RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C155K8RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C155K8RACTU fall under?
The C1206C155K8RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206C155K8RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C155K8RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C155K8RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C155K8RACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for C1206C155K8RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C155K8RACTU often in real-time on the comparison pages.
What if I can't find stock of C1206C155K8RACTU?
You can fill out our help required form which you can use to request a quote for C1206C155K8RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.