Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
For Use With | Luxeon Rebel Series LEDs |
STRADA Series 119.8 x 25.2 x 5.6 mm Asymmetrical Beam 6-Position Optic | Future Electronics |
STRADA-Module Lens Height 5.6mm Efficiency 93 Percentage | Avnet America |
CREE XPE/G STRADA T-DNW OPTIC ARRAY | Farnell |
LENS STRADA FOR OSRAM OSLON SSL | Rutronik |
Where can I find additional details, specifications and documents for a C11918_STRADA-T-6X1-DNW.?
Additional datasheets, footprints and schematics for C11918_STRADA-T-6X1-DNW. are listed on our Part Details page. You can also find images and similar parts to C11918_STRADA-T-6X1-DNW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11918_STRADA-T-6X1-DNW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11918_STRADA-T-6X1-DNW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11918_STRADA-T-6X1-DNW. fall under?
The C11918_STRADA-T-6X1-DNW. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11918_STRADA-T-6X1-DNW. when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11918_STRADA-T-6X1-DNW. you can contact the distributor directly for product support, shipping queries etc.
Is the C11918_STRADA-T-6X1-DNW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11918_STRADA-T-6X1-DNW. have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Rutronik and EBV Elektronik have stock available or on a lead time for C11918_STRADA-T-6X1-DNW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11918_STRADA-T-6X1-DNW. often in real-time on the comparison pages.
What if I can't find stock of C11918_STRADA-T-6X1-DNW.?
You can fill out our help required form which you can use to request a quote for C11918_STRADA-T-6X1-DNW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.