Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | - |
Lens Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
For Use With | Cree MT-G Series LEDs |
Where can I find additional details, specifications and documents for a C11862_MINNIE-W-MTG?
Additional datasheets, footprints and schematics for C11862_MINNIE-W-MTG are listed on our Part Details page. You can also find images and similar parts to C11862_MINNIE-W-MTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11862_MINNIE-W-MTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11862_MINNIE-W-MTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11862_MINNIE-W-MTG fall under?
The C11862_MINNIE-W-MTG is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11862_MINNIE-W-MTG when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11862_MINNIE-W-MTG you can contact the distributor directly for product support, shipping queries etc.
Is the C11862_MINNIE-W-MTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11862_MINNIE-W-MTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C11862_MINNIE-W-MTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11862_MINNIE-W-MTG often in real-time on the comparison pages.
What if I can't find stock of C11862_MINNIE-W-MTG?
You can fill out our help required form which you can use to request a quote for C11862_MINNIE-W-MTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.