C11862_MINNIE-W LED Reflectors by LEDiL

LED REFLECTOR, 18+, CREE MTG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for RS
RS
from US$1.22
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.35
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Inner Diameter 32.4mm
Reflector Overall Height 14.75mm
Reflector Material PC (Polycarbonate)
Accessory Type Minnie Reflector
Beam Angle 18°
For Use With Cree MT-G
RoHS Compliant Yes

Alternative Descriptions

Minnie LED Reflector 32.4mm Wide Beam | RS
Led Reflector, 18+, Cree Mtg | Newark Electronics
MINNIE Series 32.4 mm Reflector 18 degree FWHM for LUXEON M LED | Future Electronics
Reflector for Cree MT-G, Cree MT-G2, Lumileds LUXEON M, Nichia NSMx286M LEDs Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C11862_MINNIE-W?

Additional datasheets, footprints and schematics for C11862_MINNIE-W are listed on our Part Details page. You can also find images and similar parts to C11862_MINNIE-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C11862_MINNIE-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11862_MINNIE-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C11862_MINNIE-W fall under?

The C11862_MINNIE-W is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to C11862_MINNIE-W when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C11862_MINNIE-W you can contact the distributor directly for product support, shipping queries etc.

Is the C11862_MINNIE-W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C11862_MINNIE-W have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for C11862_MINNIE-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C11862_MINNIE-W often in real-time on the comparison pages.

What if I can't find stock of C11862_MINNIE-W?

You can fill out our help required form which you can use to request a quote for C11862_MINNIE-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay