Lens Type | 6 LED Optic |
---|---|
Beam Type | Spot |
LED Lens Colour | Transparent |
Lens Diameter | 49.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Multi-LED Lens |
For Use With | Osram Oslon Series LEDs |
OSRAM OSLON, 50MM 6 LED OPTIC SPOT | element14 |
Where can I find additional details, specifications and documents for a C11813_ANNA-50-6-W-OSL?
Additional datasheets, footprints and schematics for C11813_ANNA-50-6-W-OSL are listed on our Part Details page. You can also find images and similar parts to C11813_ANNA-50-6-W-OSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11813_ANNA-50-6-W-OSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11813_ANNA-50-6-W-OSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11813_ANNA-50-6-W-OSL fall under?
The C11813_ANNA-50-6-W-OSL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11813_ANNA-50-6-W-OSL when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11813_ANNA-50-6-W-OSL you can contact the distributor directly for product support, shipping queries etc.
Is the C11813_ANNA-50-6-W-OSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11813_ANNA-50-6-W-OSL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for C11813_ANNA-50-6-W-OSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11813_ANNA-50-6-W-OSL often in real-time on the comparison pages.
What if I can't find stock of C11813_ANNA-50-6-W-OSL?
You can fill out our help required form which you can use to request a quote for C11813_ANNA-50-6-W-OSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.